Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C XC2VP7-6FF672C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214140-XC2VP7-6FF672 C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214140-XC2VP7-6FF672 C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C - 214140-XC2VP7-6FF672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C
214140-XC2VP7-6FF672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C 214140-XC2VP7-6FF672C
Manufacturer: Xilinx Inc. Win Source Part Number: 214140-XC2VP7-6FF672 C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214140-XC2VP7-6FF672C
Mounting: SMD (SMT)
Number of I/O: 396
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP7-6FF672C-ND
FPGAs (Field Programmable Gate Array) XC2VP7-6FF672C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP7-6FF672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-6FF672C
IC FPGA 396 I/O 672FCBGA

IC FPGA 396 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP7-6FF672C
FPGA - Field Programmable Gate Array XC2VP7-6FF672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214140-XC2VP7-6FF672C XC2VP7-6FF672C-ND XC2VP7-6FF672C XC2VP7-6FF672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 11088
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details