Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP7-5FG456I

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 811008 11088 456-BBGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 811008 11088 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP7-5FG456I-ND
FPGAs (Field Programmable Gate Array) XC2VP7-5FG456I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 811008 11088 456-BBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 811008 11088 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I - 214139-XC2VP7-5FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I
214139-XC2VP7-5FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I 214139-XC2VP7-5FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 214139-XC2VP7-5FG456 I Mounting: SMD (SMT) Number of I/O: 248 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Family Name: XC2VP7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2VP7-5FGG456C; XC2VP7-5FG456C; XC2VP7-5FGG456I; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214139-XC2VP7-5FG456I
Mounting: SMD (SMT)
Number of I/O: 248
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Family Name: XC2VP7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2VP7-5FGG456C; XC2VP7-5FG456C; XC2VP7-5FGG456I;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP7-5FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-5FG456I
IC FPGA 248 I/O 456FBGA

IC FPGA 248 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP7-5FG456I
FPGA - Field Programmable Gate Array XC2VP7-5FG456I
FPGA - Field Programmable Gate Array 11088 Logic Cells 8 Rocket IOs 1 Power PC 405

FPGA - Field Programmable Gate Array 11088 Logic Cells 8 Rocket IOs 1 Power PC 405

Buy Now Datasheet
IC FPGA 248 I/O 456FBGA - 903-XC2VP7-5FG456I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 248 I/O 456FBGA
903-XC2VP7-5FG456I
IC FPGA 248 I/O 456FBGA 903-XC2VP7-5FG456I
IC FPGA 248 I/O 456FBGA

IC FPGA 248 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP7-5FG456I-ND 214139-XC2VP7-5FG456I XC2VP7-5FG456I XC2VP7-5FG456I 903-XC2VP7-5FG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 248 I/O 456FBGA
Package Type Other; 456-BBGA Other; 456-FBGA (23x23) Other; 456-BBGA
Pins 456 456
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 11088 11088
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details