Manufacturer: Xilinx Inc.
Win Source Part Number: 903564-XC2VP7-5FF672
Series: Virtex®-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA
Package: Tray
Package: 672-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 396
Part Status: Obsolete
Family Name: XC2VP7
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 672-BBGA, FCBGA
FPGA - Field Programmable Gate Array 11088 Logic Cells 8 Rocket IOs 1 Power PC 405
IC FPGA 396 I/O 672FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903564-XC2VP7-5FF672I | XC2VP7-5FF672I-ND | XC2VP7-5FF672I | XC2VP7-5FF672I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-5FF672I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-FCBGA (27x27) | Other; 672-BBGA, FCBGA |