Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP50-6FF1152I

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP50-6FF1152I-ND
FPGAs (Field Programmable Gate Array) XC2VP50-6FF1152I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I - 799642-XC2VP50-6FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I
799642-XC2VP50-6FF1152I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I 799642-XC2VP50-6FF1152I
Manufacturer: Xilinx Inc. Win Source Part Number: 799642-XC2VP50-6FF11 52I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 692 Number of LABs/CLBs: 5904 Number of Logic Elements/Cells: 53136 Total RAM Bits: 4276224 Family Name: XC2VP50 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-CFCBGA (35x35) Alternative Parts (Cross-Reference): AX2000-2FG1152M; AX2000-1FG1152B; AX2000-FG1152PP; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799642-XC2VP50-6FF1152I
Series: Virtex-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 692
Number of LABs/CLBs: 5904
Number of Logic Elements/Cells: 53136
Total RAM Bits: 4276224
Family Name: XC2VP50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-CFCBGA (35x35)
Alternative Parts (Cross-Reference): AX2000-2FG1152M; AX2000-1FG1152B; AX2000-FG1152PP;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP50-6FF1152I
FPGA - Field Programmable Gate Array XC2VP50-6FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP50-6FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP50-6FF1152I
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP50-6FF1152I-ND 799642-XC2VP50-6FF1152I XC2VP50-6FF1152I XC2VP50-6FF1152I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FF1152I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data