Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C XC2VP50-5FFG1517C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214132-XC2VP50-5FFG1 517C Mounting: SMD (SMT) Number of I/O: 852 Number of LABs/CLBs: 5904 Number of Logic Elements/Cells: 53136 Total RAM Bits: 4276224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214132-XC2VP50-5FFG1 517C Mounting: SMD (SMT) Number of I/O: 852 Number of LABs/CLBs: 5904 Number of Logic Elements/Cells: 53136 Total RAM Bits: 4276224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C - 214132-XC2VP50-5FFG1517C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C
214132-XC2VP50-5FFG1517C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C 214132-XC2VP50-5FFG1517C
Manufacturer: Xilinx Inc. Win Source Part Number: 214132-XC2VP50-5FFG1 517C Mounting: SMD (SMT) Number of I/O: 852 Number of LABs/CLBs: 5904 Number of Logic Elements/Cells: 53136 Total RAM Bits: 4276224 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1517-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214132-XC2VP50-5FFG1517C
Mounting: SMD (SMT)
Number of I/O: 852
Number of LABs/CLBs: 5904
Number of Logic Elements/Cells: 53136
Total RAM Bits: 4276224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1517-FCBGA (40x40)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP50-5FFG1517C-ND
FPGAs (Field Programmable Gate Array) XC2VP50-5FFG1517C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 852 4276224 53136 1517-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 852 4276224 53136 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP50-5FFG1517C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP50-5FFG1517C
IC FPGA 852 I/O 1517FCBGA

IC FPGA 852 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214132-XC2VP50-5FFG1517C XC2VP50-5FFG1517C-ND XC2VP50-5FFG1517C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-5FFG1517C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 53136
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details