Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XC2VP45FG456CES XC2VP45FG456CES

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228700-XC2VP45FG456 CES Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Custom Parts Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-5FG456CES; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 6016
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228700-XC2VP45FG456 CES Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Custom Parts Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-5FG456CES; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 6016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XC2VP45FG456CES - 1228700-XC2VP45FG456CES - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XC2VP45FG456CES
1228700-XC2VP45FG456CES
Custom Parts - Custom Parts (U - Z) - XC2VP45FG456CES 1228700-XC2VP45FG456CES
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228700-XC2VP45FG456 CES Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Custom Parts Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-5FG456CES; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 6016

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228700-XC2VP45FG456CES
Operating Supply Voltage: 1.5 V
RAM Size: 63 kB
Categories: Custom Parts
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2VP4-5FG456CES;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
Number of Registers: 6016

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1228700-XC2VP45FG456CES
Product Name Custom Parts - Custom Parts (U - Z) - XC2VP45FG456CES
Unlock Full Specs
to access all available technical data