Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C XC2VP40-7FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939274-XC2VP40-7FG67 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA Package: Bulk Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939274-XC2VP40-7FG67 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA Package: Bulk Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C - 939274-XC2VP40-7FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C
939274-XC2VP40-7FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C 939274-XC2VP40-7FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939274-XC2VP40-7FG67 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA Package: Bulk Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939274-XC2VP40-7FG676C
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA
Package: Bulk
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 416
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP40-7FG676C-ND
FPGAs (Field Programmable Gate Array) XC2VP40-7FG676C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-7FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-7FG676C
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939274-XC2VP40-7FG676C XC2VP40-7FG676C-ND XC2VP40-7FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-3 - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details