Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C XC2VP40-7FF1152C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214121-XC2VP40-7FF11 52C Mounting: SMD (SMT) Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214121-XC2VP40-7FF11 52C Mounting: SMD (SMT) Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C - 214121-XC2VP40-7FF1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C
214121-XC2VP40-7FF1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C 214121-XC2VP40-7FF1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 214121-XC2VP40-7FF11 52C Mounting: SMD (SMT) Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214121-XC2VP40-7FF1152C
Mounting: SMD (SMT)
Number of I/O: 692
Number of LABs/CLBs: 4848
Number of Logic Elements/Cells: 43632
Total RAM Bits: 3538944
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-CFCBGA (35x35)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP40-7FF1152C-ND
FPGAs (Field Programmable Gate Array) XC2VP40-7FF1152C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 3538944 43632 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 3538944 43632 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP40-7FF1152C
FPGA - Field Programmable Gate Array XC2VP40-7FF1152C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-7FF1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-7FF1152C
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214121-XC2VP40-7FF1152C XC2VP40-7FF1152C-ND XC2VP40-7FF1152C XC2VP40-7FF1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FF1152C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 43632
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details