Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I XC2VP40-6FGG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813413-XC2VP40-6FGG6 76I Packaging: Tray Mounting Style: SMD Number of I/O: 416 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813413-XC2VP40-6FGG6 76I Packaging: Tray Mounting Style: SMD Number of I/O: 416 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I - 813413-XC2VP40-6FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I
813413-XC2VP40-6FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I 813413-XC2VP40-6FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 813413-XC2VP40-6FGG6 76I Packaging: Tray Mounting Style: SMD Number of I/O: 416 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40

Manufacturer: Xilinx Inc.
Win Source Part Number: 813413-XC2VP40-6FGG676I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 416
Number of LABs/CLBs: 4848
Number of Logic Elements/Cells: 43632
Total RAM Bits: 3538944
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 676-BGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2VP40

Buy Now
FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP40-6FGG676I-ND
FPGAs (Field Programmable Gate Array) XC2VP40-6FGG676I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-6FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-6FGG676I
IC FPGA 416 I/O 676FBGA

IC FPGA 416 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP40-6FGG676I
FPGA - Field Programmable Gate Array XC2VP40-6FGG676I
FPGA - Field Programmable Gate Array 43632 LOGIC CELLS 12 ROCKET IOS 2 POWER

FPGA - Field Programmable Gate Array 43632 LOGIC CELLS 12 ROCKET IOS 2 POWER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813413-XC2VP40-6FGG676I XC2VP40-6FGG676I-ND XC2VP40-6FGG676I XC2VP40-6FGG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FGG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 43632
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details