Manufacturer: Xilinx Inc.
Win Source Part Number: 903562-XC2VP40-6FG67
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA
Package: Bulk
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 416
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA
IC FPGA 416 I/O 676FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 903562-XC2VP40-6FG676C | XC2VP40-6FG676C-ND | XC2VP40-6FG676C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FG676C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 676-FBGA (27x27) | Other; 676-BGA |