Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C XC2VP40-6FF1152C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813545-XC2VP40-6FF11 52C Packaging: Tray Mounting Style: SMD Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 1152-CFCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813545-XC2VP40-6FF11 52C Packaging: Tray Mounting Style: SMD Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 1152-CFCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C - 813545-XC2VP40-6FF1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C
813545-XC2VP40-6FF1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C 813545-XC2VP40-6FF1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 813545-XC2VP40-6FF11 52C Packaging: Tray Mounting Style: SMD Number of I/O: 692 Number of LABs/CLBs: 4848 Number of Logic Elements/Cells: 43632 Total RAM Bits: 3538944 Supplier Device Package: 1152-CFCBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP40

Manufacturer: Xilinx Inc.
Win Source Part Number: 813545-XC2VP40-6FF1152C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 692
Number of LABs/CLBs: 4848
Number of Logic Elements/Cells: 43632
Total RAM Bits: 3538944
Supplier Device Package: 1152-CFCBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2VP40

Buy Now
FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP40-6FF1152C-ND
FPGAs (Field Programmable Gate Array) XC2VP40-6FF1152C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 3538944 43632 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 3538944 43632 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP40-6FF1152C
FPGA - Field Programmable Gate Array XC2VP40-6FF1152C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-6FF1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-6FF1152C
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813545-XC2VP40-6FF1152C XC2VP40-6FF1152C-ND XC2VP40-6FF1152C XC2VP40-6FF1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1152C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 43632
Unlock Full Specs
to access all available technical data