Manufacturer: Xilinx Inc.
Win Source Part Number: 214120-XC2VP40-5FG67
Mounting: Sub-Base Mount
Number of I/O: 416
Number of LABs/CLBs: 4848
Number of Logic Elements/Cells: 43632
Total RAM Bits: 3538944
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA
FPGA Virtex-II Pro Family 43632 Cells 1050MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA
IC FPGA 416 I/O 676FCBGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214120-XC2VP40-5FG676C | XC2VP40-5FG676C-ND | 903-XC2VP40-5FG676C | XC2VP40-5FG676C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FG676C | FPGAs (Field Programmable Gate Array) | FPGA Virtex-II Pro Family 43632 Cells 1050MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 43632 | 43632 | ||
| Package Type | Other; 676-FCBGA (27x27) | Other; 676-BGA | Other; 676-BBGA, FCBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 1.425 V ~ 1.575 V | Other; 1.5V | Other |