Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP40-5FFG1148C

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP40-5FFG1148C-ND
FPGAs (Field Programmable Gate Array) XC2VP40-5FFG1148C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C - 939271-XC2VP40-5FFG1148C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C
939271-XC2VP40-5FFG1148C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C 939271-XC2VP40-5FFG1148C
Manufacturer: Xilinx Inc. Win Source Part Number: 939271-XC2VP40-5FFG1 148C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA Package: Tray Package: 1148-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XC2VP40 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939271-XC2VP40-5FFG1148C
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA
Package: Tray
Package: 1148-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 804
Part Status: Obsolete
Family Name: XC2VP40
Categories: Integrated Circuits (ICs)
Case / Package: 1148-FCPBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-5FFG1148C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-5FFG1148C
IC FPGA 804 I/O 1148FCBGA

IC FPGA 804 I/O 1148FCBGA

Supplier's Site
IC FPGA 804 I/O 1148FCBGA - 903-XC2VP40-5FFG1148C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 804 I/O 1148FCBGA
903-XC2VP40-5FFG1148C
IC FPGA 804 I/O 1148FCBGA 903-XC2VP40-5FFG1148C
IC FPGA 804 I/O 1148FCBGA

IC FPGA 804 I/O 1148FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP40-5FFG1148C-ND 939271-XC2VP40-5FFG1148C XC2VP40-5FFG1148C 903-XC2VP40-5FFG1148C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-5FFG1148C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 804 I/O 1148FCBGA
Package Type Other; 1148-BBGA, FCBGA Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA
Pins 1148
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details