Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-7FG456C XC2VP4-7FG456C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020993-XC2VP4-7FG45 6C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-7FG456CXC2VP4 7FG456C; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Speed Grade: 7 Number of Registers: 6016
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020993-XC2VP4-7FG45 6C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-7FG456CXC2VP4 7FG456C; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Speed Grade: 7 Number of Registers: 6016
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-7FG456C - 1020993-XC2VP4-7FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-7FG456C
1020993-XC2VP4-7FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-7FG456C 1020993-XC2VP4-7FG456C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020993-XC2VP4-7FG45 6C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 63 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2VP4-7FG456CXC2VP4 7FG456C; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Speed Grade: 7 Number of Registers: 6016

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020993-XC2VP4-7FG456C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 63 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2VP4-7FG456CXC2VP47FG456C;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Speed Grade: 7
Number of Registers: 6016

Buy Now
1350MHz 1.5V BGA FPGA Programmable Logic Device - 696-XC2VP4-7FG456C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1350MHz 1.5V BGA FPGA Programmable Logic Device
696-XC2VP4-7FG456C
1350MHz 1.5V BGA FPGA Programmable Logic Device 696-XC2VP4-7FG456C
FPGA Virtex-II Pro Family 6768 Cells 1350MHz 0.13um/90nm (CMOS) Technology 1.5V 456-Pin F-BGA Product overview: XC2VP4-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-7FG456C can be used for catalog matching and distributor lookup.

FPGA Virtex-II Pro Family 6768 Cells 1350MHz 0.13um/90nm (CMOS) Technology 1.5V 456-Pin F-BGA Product overview: XC2VP4-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-7FG456C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1020993-XC2VP4-7FG456C 696-XC2VP4-7FG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-7FG456C 1350MHz 1.5V BGA FPGA Programmable Logic Device
Registers 6016 6016
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details