Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207224-XC2VP4-6FG45
Operating Supply Voltage: 1.5 V
RAM Size: 63 kB
Categories: Custom Parts
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 6016
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207224-XC2VP4-6FG456CES |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC2VP4-6FG456CES |