Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C XC2VP4-6FG456C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712894-XC2VP4-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 248 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Family Name: XC2VP4 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2VP4-6FGG456C; XC2VP4-6FG456I; XC2VP4-6FGG456I; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 712894-XC2VP4-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 248 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Family Name: XC2VP4 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2VP4-6FGG456C; XC2VP4-6FG456I; XC2VP4-6FGG456I; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C - 712894-XC2VP4-6FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C
712894-XC2VP4-6FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C 712894-XC2VP4-6FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 712894-XC2VP4-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 248 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Family Name: XC2VP4 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2VP4-6FGG456C; XC2VP4-6FG456I; XC2VP4-6FGG456I; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712894-XC2VP4-6FG456C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 248
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Family Name: XC2VP4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XC2VP4-6FGG456C; XC2VP4-6FG456I; XC2VP4-6FGG456I;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP4-6FG456C-ND
FPGAs (Field Programmable Gate Array) XC2VP4-6FG456C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 516096 6768 456-BBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 516096 6768 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-6FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-6FG456C
IC FPGA 248 I/O 456FBGA

IC FPGA 248 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP4-6FG456C
FPGA - Field Programmable Gate Array XC2VP4-6FG456C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 712894-XC2VP4-6FG456C XC2VP4-6FG456C-ND XC2VP4-6FG456C XC2VP4-6FG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FG456C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 6768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details