Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-6FF672C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318058-XC2VP4-6FF67 2C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 40 Mounting: Surface Mount Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318058-XC2VP4-6FF67 2C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 40 Mounting: Surface Mount Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318058-XC2VP4-6FF672C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318058-XC2VP4-6FF672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318058-XC2VP4-6FF672C
Manufacturer: AMD Xilinx Win Source Part Number: 1318058-XC2VP4-6FF67 2C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Bulk Standard Package: 40 Mounting: Surface Mount Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 672-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 672-BBGA, FCBGA ECCN: 3A991D Fake Threat In the Open Market: 78 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318058-XC2VP4-6FF672C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Bulk
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 348
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 672-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 672-BBGA, FCBGA
ECCN: 3A991D
Fake Threat In the Open Market: 78
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-6FF672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP4-6FF672C-ND
FPGAs (Field Programmable Gate Array) XC2VP4-6FF672C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP4-6FF672C
FPGA - Field Programmable Gate Array XC2VP4-6FF672C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-6FF672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-6FF672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-6FF672C
IC FPGA 348 I/O 672FCBGA

IC FPGA 348 I/O 672FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318058-XC2VP4-6FF672C XC2VP4-6FF672C-ND XC2VP4-6FF672C XC2VP4-6FF672C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details