Manufacturer: Xilinx Inc.
Win Source Part Number: 214124-XC2VP4-5FG456
Mounting: SMD (SMT)
Number of I/O: 248
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 516096 6768 456-BBGA
FPGA - Field Programmable Gate Array 6768 Logic Cells 4 Rocket IOs 1 Power PC 405
IC FPGA 248 I/O 456FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214124-XC2VP4-5FG456C | XC2VP4-5FG456C-ND | XC2VP4-5FG456C | XC2VP4-5FG456C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG456C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6768 |