Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP4-5FG256I

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256I-ND
FPGAs (Field Programmable Gate Array) XC2VP4-5FG256I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I - 799641-XC2VP4-5FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I
799641-XC2VP4-5FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I 799641-XC2VP4-5FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 799641-XC2VP4-5FG256 I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 140 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Family Name: XC2VP4 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): AGL600-FG256ES ; AGL600V5-FFG256; AGL600-FFG256ES; AGL600-FG256; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799641-XC2VP4-5FG256I
Series: Virtex-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 140
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Family Name: XC2VP4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): AGL600-FG256ES ; AGL600V5-FFG256; AGL600-FFG256ES; AGL600-FG256;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP4-5FG256I
FPGA - Field Programmable Gate Array XC2VP4-5FG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-5FG256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP4-5FG256I-ND 799641-XC2VP4-5FG256I XC2VP4-5FG256I XC2VP4-5FG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details