Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP4-5FG256C

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256C-ND
FPGAs (Field Programmable Gate Array) XC2VP4-5FG256C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C - 214123-XC2VP4-5FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C
214123-XC2VP4-5FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C 214123-XC2VP4-5FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214123-XC2VP4-5FG256 C Mounting: SMD (SMT) Number of I/O: 140 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214123-XC2VP4-5FG256C
Mounting: SMD (SMT)
Number of I/O: 140
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-5FG256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP4-5FG256C
FPGA - Field Programmable Gate Array XC2VP4-5FG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP4-5FG256C-ND 214123-XC2VP4-5FG256C XC2VP4-5FG256C XC2VP4-5FG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-BGA Other; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details