Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C XC2VP4-5FF672C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214122-XC2VP4-5FF672 C Mounting: SMD (SMT) Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP20K400EFI672-2X; XC2VP4-6FFG672C; XC2VP4-5FF672C; XC2VP2-6FF672I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214122-XC2VP4-5FF672 C Mounting: SMD (SMT) Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP20K400EFI672-2X; XC2VP4-6FFG672C; XC2VP4-5FF672C; XC2VP2-6FF672I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C - 214122-XC2VP4-5FF672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C
214122-XC2VP4-5FF672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C 214122-XC2VP4-5FF672C
Manufacturer: Xilinx Inc. Win Source Part Number: 214122-XC2VP4-5FF672 C Mounting: SMD (SMT) Number of I/O: 348 Number of LABs/CLBs: 752 Number of Logic Elements/Cells: 6768 Total RAM Bits: 516096 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP20K400EFI672-2X; XC2VP4-6FFG672C; XC2VP4-5FF672C; XC2VP2-6FF672I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214122-XC2VP4-5FF672C
Mounting: SMD (SMT)
Number of I/O: 348
Number of LABs/CLBs: 752
Number of Logic Elements/Cells: 6768
Total RAM Bits: 516096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): EP20K400EFI672-2X; XC2VP4-6FFG672C; XC2VP4-5FF672C; XC2VP2-6FF672I;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP4-5FF672C-ND
FPGAs (Field Programmable Gate Array) XC2VP4-5FF672C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 348 516096 6768 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-5FF672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-5FF672C
IC FPGA 348 I/O 672FCBGA

IC FPGA 348 I/O 672FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP4-5FF672C
FPGA - Field Programmable Gate Array XC2VP4-5FF672C
FPGA - Field Programmable Gate Array 6768 Logic Cells 4 Rocket IOs 1 Power PC 405

FPGA - Field Programmable Gate Array 6768 Logic Cells 4 Rocket IOs 1 Power PC 405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214122-XC2VP4-5FF672C XC2VP4-5FF672C-ND XC2VP4-5FF672C XC2VP4-5FF672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FF672C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 6768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details