Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105244-XC2VP305FFG8
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 306 kB
Number of Pins: 896
Number of Logic Elements/Cells: 30816
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC2VP30-6FFG896C; XC2VP30-6FF896I; XC2VP306FFG896IXC2VP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 556
Number of Logic Blocks (LABs): 3424
Speed Grade: 5
Number of Registers: 27392
FPGA Virtex-II Pro Family 30816 Cells 1050MHz 0.13um/90nm (CMOS) Technology 1.5V 896-Pin FCBGA Product overview: XC2VP305FFG896I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1050MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1050MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP305FFG896I can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1105244-XC2VP305FFG896I | 696-XC2VP305FFG896I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP305FFG896I | 1050MHz 1.5V FPGA Programmable Logic Device |
| Logic Cells / Logic Blocks | 30816 | 30816 |
| Registers | 27392 | 27392 |
| Package Type | Other; FCBGA | Other; FCBGA |
| Logic Family | CMOS |