Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C XC2VP30-6FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043834-XC2VP30-6FGG6 76C Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): AFS1500-FFG676; A3PE1500-FG676ES; A3PE1500-FFGG676; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043834-XC2VP30-6FGG6 76C Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): AFS1500-FFG676; A3PE1500-FG676ES; A3PE1500-FFGG676; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C - 043834-XC2VP30-6FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C
043834-XC2VP30-6FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C 043834-XC2VP30-6FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 043834-XC2VP30-6FGG6 76C Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): AFS1500-FFG676; A3PE1500-FG676ES; A3PE1500-FFGG676; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043834-XC2VP30-6FGG676C
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Family Name: XC2VP30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): AFS1500-FFG676; A3PE1500-FG676ES; A3PE1500-FFGG676;
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-6FGG676C-ND
FPGAs (Field Programmable Gate Array) XC2VP30-6FGG676C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP30-6FGG676C
FPGA - Field Programmable Gate Array XC2VP30-6FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FGG676C
IC FPGA 416 I/O 676FBGA

IC FPGA 416 I/O 676FBGA

Supplier's Site
IC FPGA 416 I/O 676FBGA - 903-XC2VP30-6FGG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 416 I/O 676FBGA
903-XC2VP30-6FGG676C
IC FPGA 416 I/O 676FBGA 903-XC2VP30-6FGG676C
IC FPGA 416 I/O 676FBGA

IC FPGA 416 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043834-XC2VP30-6FGG676C XC2VP30-6FGG676C-ND XC2VP30-6FGG676C XC2VP30-6FGG676C 903-XC2VP30-6FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FGG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 416 I/O 676FBGA
Logic Cells / Logic Blocks 30816 30816
Package Type Other; 676-FBGA (27x27) Other; 676-BGA Other; 676-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other Other; 1.5V
Pins 676 676
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details