Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I XC2VP30-6FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939270-XC2VP30-6FG67 6I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939270-XC2VP30-6FG67 6I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I - 939270-XC2VP30-6FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I
939270-XC2VP30-6FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I 939270-XC2VP30-6FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 939270-XC2VP30-6FG67 6I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 416 Part Status: Obsolete Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939270-XC2VP30-6FG676I
Series: Virtex®-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 416
Part Status: Obsolete
Family Name: XC2VP30
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-6FG676I-ND
FPGAs (Field Programmable Gate Array) XC2VP30-6FG676I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Buy Now Datasheet
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA - XC2VP30-6FG676I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA
XC2VP30-6FG676I
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA XC2VP30-6FG676I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FG676I
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939270-XC2VP30-6FG676I XC2VP30-6FG676I-ND XC2VP30-6FG676I XC2VP30-6FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676I FPGAs (Field Programmable Gate Array) FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details