Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP30-6FG676C

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-6FG676C-ND
FPGAs (Field Programmable Gate Array) XC2VP30-6FG676C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C - 214117-XC2VP30-6FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C
214117-XC2VP30-6FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C 214117-XC2VP30-6FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214117-XC2VP30-6FG67 6C Mounting: Sub-Base Mount Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214117-XC2VP30-6FG676C
Mounting: Sub-Base Mount
Number of I/O: 416
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FG676C
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA - XC2VP30-6FG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA
XC2VP30-6FG676C
FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA XC2VP30-6FG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP30-6FG676C-ND 214117-XC2VP30-6FG676C XC2VP30-6FG676C XC2VP30-6FG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 30816 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 676-Pin FBGA
Package Type Other; 676-BGA Other; 676-FCBGA (27x27) Other; FBGA
Pins 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details