Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I XC2VP30-6FF896I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281520-XC2VP30-6FF8 96I Mounting Style: SMD Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Supplier Device Package: 896-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: XC2VP30 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 556 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281520-XC2VP30-6FF8 96I Mounting Style: SMD Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Supplier Device Package: 896-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: XC2VP30 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 556 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I - 1281520-XC2VP30-6FF896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I
1281520-XC2VP30-6FF896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I 1281520-XC2VP30-6FF896I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281520-XC2VP30-6FF8 96I Mounting Style: SMD Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Supplier Device Package: 896-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: XC2VP30 Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 556 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281520-XC2VP30-6FF896I
Mounting Style: SMD
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Categories: Integrated Circuits
Supplier Device Package: 896-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 896-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: XC2VP30
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 556
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-6FF896I-ND
FPGAs (Field Programmable Gate Array) XC2VP30-6FF896I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FF896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FF896I
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP30-6FF896I
FPGA - Field Programmable Gate Array XC2VP30-6FF896I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 556 I/O 896FCBGA - 903-XC2VP30-6FF896I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 556 I/O 896FCBGA
903-XC2VP30-6FF896I
IC FPGA 556 I/O 896FCBGA 903-XC2VP30-6FF896I
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281520-XC2VP30-6FF896I XC2VP30-6FF896I-ND XC2VP30-6FF896I XC2VP30-6FF896I 903-XC2VP30-6FF896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 556 I/O 896FCBGA
Logic Cells / Logic Blocks 30816 30816
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other Other; 1.5V
Package Type Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Pins 896 896
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-2N - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details