Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I XC2VP30-5FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084397-XC2VP30-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084397-XC2VP30-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I - 084397-XC2VP30-5FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I
084397-XC2VP30-5FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I 084397-XC2VP30-5FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 084397-XC2VP30-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 416 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084397-XC2VP30-5FG676I
Mounting: Sub-Base Mount
Number of I/O: 416
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-5FG676I-ND
FPGAs (Field Programmable Gate Array) XC2VP30-5FG676I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 2506752 30816 676-BGA

Buy Now Datasheet
IC FPGA 416 I/O 676FCBGA - 903-XC2VP30-5FG676I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 416 I/O 676FCBGA
903-XC2VP30-5FG676I
IC FPGA 416 I/O 676FCBGA 903-XC2VP30-5FG676I
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-5FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-5FG676I
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084397-XC2VP30-5FG676I XC2VP30-5FG676I-ND 903-XC2VP30-5FG676I XC2VP30-5FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FG676I FPGAs (Field Programmable Gate Array) IC FPGA 416 I/O 676FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 30816 30816
Package Type Other; 676-FCBGA (27x27) Other; 676-BGA Other; 676-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details