Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939268-XC2VP30-5FFG1
Series: Virtex®-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 644
Part Status: Obsolete
Family Name: XC2VP30
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 644 I/O 1152FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 644 I/O 1152FCBGA
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2VP30-5FFG1152I-ND | 939268-XC2VP30-5FFG1152I | 903-XC2VP30-5FFG1152I | XC2VP30-5FFG1152I | XC2VP30-5FFG1152I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152I | IC FPGA 644 I/O 1152FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-FCBGA (35x35) | Other; 1152-BBGA, FCBGA | ||
| Pins | 1152 | 1152 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 30816 |