Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C XC2VP30-5FFG1152C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799633-XC2VP30-5FFG1 152C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FCBGA (35x35) Alternative Parts (Cross-Reference): AX2000-2FG1152; AX2000-FG1152I; AX2000-1FG1152; AX2000-3FG1152; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799633-XC2VP30-5FFG1 152C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FCBGA (35x35) Alternative Parts (Cross-Reference): AX2000-2FG1152; AX2000-FG1152I; AX2000-1FG1152; AX2000-3FG1152; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C - 799633-XC2VP30-5FFG1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C
799633-XC2VP30-5FFG1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C 799633-XC2VP30-5FFG1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 799633-XC2VP30-5FFG1 152C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FCBGA (35x35) Alternative Parts (Cross-Reference): AX2000-2FG1152; AX2000-FG1152I; AX2000-1FG1152; AX2000-3FG1152; ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799633-XC2VP30-5FFG1152C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 644
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Family Name: XC2VP30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FCBGA (35x35)
Alternative Parts (Cross-Reference): AX2000-2FG1152; AX2000-FG1152I; AX2000-1FG1152; AX2000-3FG1152;
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-5FFG1152C-ND
FPGAs (Field Programmable Gate Array) XC2VP30-5FFG1152C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-5FFG1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-5FFG1152C
IC FPGA 644 I/O 1152FCBGA

IC FPGA 644 I/O 1152FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP30-5FFG1152C
FPGA - Field Programmable Gate Array XC2VP30-5FFG1152C
FPGA - Field Programmable Gate Array XC2VP30-5FFG1152C

FPGA - Field Programmable Gate Array XC2VP30-5FFG1152C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799633-XC2VP30-5FFG1152C XC2VP30-5FFG1152C-ND XC2VP30-5FFG1152C XC2VP30-5FFG1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG1152C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 30816
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details