Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I XC2VP30-5FF896I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057591-XC2VP30-5FF89 6I Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3PE3000-1FGG896PP; A3PE3000-1FG896ES; A3PE3000-FG896I; A3PE3000-1FG896I; Introduction Date: February 27, 2002 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057591-XC2VP30-5FF89 6I Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3PE3000-1FGG896PP; A3PE3000-1FG896ES; A3PE3000-FG896I; A3PE3000-1FG896I; Introduction Date: February 27, 2002 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I - 057591-XC2VP30-5FF896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I
057591-XC2VP30-5FF896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I 057591-XC2VP30-5FF896I
Manufacturer: Xilinx Inc. Win Source Part Number: 057591-XC2VP30-5FF89 6I Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): A3PE3000-1FGG896PP; A3PE3000-1FG896ES; A3PE3000-FG896I; A3PE3000-1FG896I; Introduction Date: February 27, 2002 ECCN: 3A991.d Country of Origin: Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057591-XC2VP30-5FF896I
Mounting: SMD (SMT)
Number of I/O: 556
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Family Name: XC2VP30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): A3PE3000-1FGG896PP; A3PE3000-1FG896ES; A3PE3000-FG896I; A3PE3000-1FG896I;
Introduction Date: February 27, 2002
ECCN: 3A991.d
Country of Origin: Taiwan, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-5FF896I-ND
FPGAs (Field Programmable Gate Array) XC2VP30-5FF896I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-5FF896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-5FF896I
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP30-5FF896I
FPGA - Field Programmable Gate Array XC2VP30-5FF896I
FPGA - Field Programmable Gate Array 30816 Logic Cells 12 Rocket IOs 2 Power PC 405

FPGA - Field Programmable Gate Array 30816 Logic Cells 12 Rocket IOs 2 Power PC 405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057591-XC2VP30-5FF896I XC2VP30-5FF896I-ND XC2VP30-5FF896I XC2VP30-5FF896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF896I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 30816
Unlock Full Specs
to access all available technical data