Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I XC2VP30-5FF1152I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084389-XC2VP30-5FF11 52I Mounting: SMD (SMT) Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FC115 2C; AX2000-1FG1152I; AX2000-1FG1152; LFSCM3GA25EP1-5FCN11 52I ; ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084389-XC2VP30-5FF11 52I Mounting: SMD (SMT) Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FC115 2C; AX2000-1FG1152I; AX2000-1FG1152; LFSCM3GA25EP1-5FCN11 52I ; ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I - 084389-XC2VP30-5FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I
084389-XC2VP30-5FF1152I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I 084389-XC2VP30-5FF1152I
Manufacturer: Xilinx Inc. Win Source Part Number: 084389-XC2VP30-5FF11 52I Mounting: SMD (SMT) Number of I/O: 644 Number of LABs/CLBs: 3424 Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Family Name: XC2VP30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1152-CFCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FC115 2C; AX2000-1FG1152I; AX2000-1FG1152; LFSCM3GA25EP1-5FCN11 52I ; ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084389-XC2VP30-5FF1152I
Mounting: SMD (SMT)
Number of I/O: 644
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Family Name: XC2VP30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1152-CFCBGA (35x35)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): LFSCM3GA25EP1-7FC1152C; AX2000-1FG1152I; AX2000-1FG1152; LFSCM3GA25EP1-5FCN1152I ;
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP30-5FF1152I-ND
FPGAs (Field Programmable Gate Array) XC2VP30-5FF1152I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP30-5FF1152I
FPGA - Field Programmable Gate Array XC2VP30-5FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-5FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-5FF1152I
IC FPGA 644 I/O 1152FCBGA

IC FPGA 644 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084389-XC2VP30-5FF1152I XC2VP30-5FF1152I-ND XC2VP30-5FF1152I XC2VP30-5FF1152I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FF1152I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 30816
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-2 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details