Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I XC2VP20-6FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810641-XC2VP20-6FG67 6I Packaging: Tray Mounting Style: SMD Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP20
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810641-XC2VP20-6FG67 6I Packaging: Tray Mounting Style: SMD Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I - 810641-XC2VP20-6FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I
810641-XC2VP20-6FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I 810641-XC2VP20-6FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 810641-XC2VP20-6FG67 6I Packaging: Tray Mounting Style: SMD Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP20

Manufacturer: Xilinx Inc.
Win Source Part Number: 810641-XC2VP20-6FG676I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 404
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 676-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2VP20

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP20-6FG676I-ND
FPGAs (Field Programmable Gate Array) XC2VP20-6FG676I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-6FG676I
FPGA - Field Programmable Gate Array XC2VP20-6FG676I
FPGA - Field Programmable Gate Array 20880 Logic Cells 8 Rocket IOs 2 Power PC 405

FPGA - Field Programmable Gate Array 20880 Logic Cells 8 Rocket IOs 2 Power PC 405

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-6FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-6FG676I
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810641-XC2VP20-6FG676I XC2VP20-6FG676I-ND XC2VP20-6FG676I XC2VP20-6FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FG676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 20880
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details