Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I XC2VP20-5FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084438-XC2VP20-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1AFS1500-1FG676; A3PE1500-FG676I; A3PE1500-1FG676; A3PE1500-FGG676; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084438-XC2VP20-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1AFS1500-1FG676; A3PE1500-FG676I; A3PE1500-1FG676; A3PE1500-FGG676; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I - 084438-XC2VP20-5FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I
084438-XC2VP20-5FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I 084438-XC2VP20-5FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 084438-XC2VP20-5FG67 6I Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M1AFS1500-1FG676; A3PE1500-FG676I; A3PE1500-1FG676; A3PE1500-FGG676; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084438-XC2VP20-5FG676I
Mounting: Sub-Base Mount
Number of I/O: 404
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Family Name: XC2VP20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M1AFS1500-1FG676; A3PE1500-FG676I; A3PE1500-1FG676; A3PE1500-FGG676;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP20-5FG676I-ND
FPGAs (Field Programmable Gate Array) XC2VP20-5FG676I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-5FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-5FG676I
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-5FG676I
FPGA - Field Programmable Gate Array XC2VP20-5FG676I
FPGA - Field Programmable Gate Array 20880 Logic Cells 8 Rocket IOs 2 Power PC 405

FPGA - Field Programmable Gate Array 20880 Logic Cells 8 Rocket IOs 2 Power PC 405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084438-XC2VP20-5FG676I XC2VP20-5FG676I-ND XC2VP20-5FG676I XC2VP20-5FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 20880
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details