Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP20-5FFG896C

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1360-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1360-ND
FPGAs (Field Programmable Gate Array) 122-1360-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG896C - 799625-XC2VP20-5FFG896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG896C
799625-XC2VP20-5FFG896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG896C 799625-XC2VP20-5FFG896C
Manufacturer: Xilinx Inc. Win Source Part Number: 799625-XC2VP20-5FFG8 96C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 556 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): M1AGLE3000V2-FG896; M1AGLE3000V2-FGG896I ; M7A3PE3000-1FGG896; M1AGLE3000V5-FG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799625-XC2VP20-5FFG896C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 556
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Family Name: XC2VP20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): M1AGLE3000V2-FG896; M1AGLE3000V2-FGG896I; M7A3PE3000-1FGG896; M1AGLE3000V5-FG896;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG896C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-5FFG896C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-5FFG896C
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-5FFG896C
FPGA - Field Programmable Gate Array XC2VP20-5FFG896C
FPGA - Field Programmable Gate Array XC2VP20-5FFG896C

FPGA - Field Programmable Gate Array XC2VP20-5FFG896C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1360-ND 799625-XC2VP20-5FFG896C XC2VP20-5FFG896C XC2VP20-5FFG896C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG896C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 896-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details