Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP20-5FF1152I

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP20-5FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP20-5FF1152I-ND
FPGAs (Field Programmable Gate Array) XC2VP20-5FF1152I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1316590-XC2VP20-5FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1316590-XC2VP20-5FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1316590-XC2VP20-5FF1152I
Manufacturer: AMD Xilinx Win Source Part Number: 1316590-XC2VP20-5FF1 152I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 564 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 82 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC2VP20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1316590-XC2VP20-5FF1152I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 564
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 1152-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 82
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC2VP20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-5FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-5FF1152I
IC FPGA 564 I/O 1152FCBGA

IC FPGA 564 I/O 1152FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-5FF1152I
FPGA - Field Programmable Gate Array XC2VP20-5FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP20-5FF1152I-ND 1316590-XC2VP20-5FF1152I XC2VP20-5FF1152I XC2VP20-5FF1152I
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details