Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C XC2VP2-6FG456C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799632-XC2VP2-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799632-XC2VP2-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C - 799632-XC2VP2-6FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C
799632-XC2VP2-6FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C 799632-XC2VP2-6FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 799632-XC2VP2-6FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799632-XC2VP2-6FG456C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 156
Number of LABs/CLBs: 352
Number of Logic Elements/Cells: 3168
Total RAM Bits: 221184
Family Name: XC2VP2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-6FG456C-ND
FPGAs (Field Programmable Gate Array) XC2VP2-6FG456C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 156 221184 3168 456-BBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 156 221184 3168 456-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-6FG456C
FPGA - Field Programmable Gate Array XC2VP2-6FG456C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-6FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-6FG456C
IC FPGA 156 I/O 456FBGA

IC FPGA 156 I/O 456FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799632-XC2VP2-6FG456C XC2VP2-6FG456C-ND XC2VP2-6FG456C XC2VP2-6FG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG456C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details