Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I XC2VP2-6FG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810905-XC2VP2-6FG256 I Packaging: Tray Mounting Style: SMD Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP2
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810905-XC2VP2-6FG256 I Packaging: Tray Mounting Style: SMD Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I - 810905-XC2VP2-6FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I
810905-XC2VP2-6FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I 810905-XC2VP2-6FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 810905-XC2VP2-6FG256 I Packaging: Tray Mounting Style: SMD Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-BGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP2

Manufacturer: Xilinx Inc.
Win Source Part Number: 810905-XC2VP2-6FG256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 140
Number of LABs/CLBs: 352
Number of Logic Elements/Cells: 3168
Total RAM Bits: 221184
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2VP2

Buy Now
FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-6FG256I-ND
FPGAs (Field Programmable Gate Array) XC2VP2-6FG256I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-6FG256I
FPGA - Field Programmable Gate Array XC2VP2-6FG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-6FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-6FG256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810905-XC2VP2-6FG256I XC2VP2-6FG256I-ND XC2VP2-6FG256I XC2VP2-6FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FG256I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details