Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C XC2VP2-5FG456C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214112-XC2VP2-5FG456 C Mounting: SMD (SMT) Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214112-XC2VP2-5FG456 C Mounting: SMD (SMT) Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C - 214112-XC2VP2-5FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C
214112-XC2VP2-5FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C 214112-XC2VP2-5FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 214112-XC2VP2-5FG456 C Mounting: SMD (SMT) Number of I/O: 156 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214112-XC2VP2-5FG456C
Mounting: SMD (SMT)
Number of I/O: 156
Number of LABs/CLBs: 352
Number of Logic Elements/Cells: 3168
Total RAM Bits: 221184
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-5FG456C-ND
FPGAs (Field Programmable Gate Array) XC2VP2-5FG456C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 156 221184 3168 456-BBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 156 221184 3168 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-5FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-5FG456C
IC FPGA 156 I/O 456FBGA

IC FPGA 156 I/O 456FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-5FG456C
FPGA - Field Programmable Gate Array XC2VP2-5FG456C
FPGA - Field Programmable Gate Array 3168 Logic Cells 4 Rocket IOs

FPGA - Field Programmable Gate Array 3168 Logic Cells 4 Rocket IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214112-XC2VP2-5FG456C XC2VP2-5FG456C-ND XC2VP2-5FG456C XC2VP2-5FG456C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG456C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details