Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I XC2VP2-5FG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799630-XC2VP2-5FG256 I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFGG256PP; A3P250-FFGG256; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799630-XC2VP2-5FG256 I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFGG256PP; A3P250-FFGG256; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I - 799630-XC2VP2-5FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I
799630-XC2VP2-5FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I 799630-XC2VP2-5FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 799630-XC2VP2-5FG256 I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 140 Number of LABs/CLBs: 352 Number of Logic Elements/Cells: 3168 Total RAM Bits: 221184 Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFGG256PP; A3P250-FFGG256; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799630-XC2VP2-5FG256I
Series: Virtex-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 140
Number of LABs/CLBs: 352
Number of Logic Elements/Cells: 3168
Total RAM Bits: 221184
Family Name: XC2VP2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFGG256PP; A3P250-FFGG256;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-5FG256I-ND
FPGAs (Field Programmable Gate Array) XC2VP2-5FG256I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-5FG256I
FPGA - Field Programmable Gate Array XC2VP2-5FG256I
FPGA - Field Programmable Gate Array 3168 Logic Cells 4 Rocket IOs

FPGA - Field Programmable Gate Array 3168 Logic Cells 4 Rocket IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-5FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-5FG256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799630-XC2VP2-5FG256I XC2VP2-5FG256I-ND XC2VP2-5FG256I XC2VP2-5FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FG256I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details