Xilinx, Inc. 1200MHz 1.5V FPGA Programmable Logic Device XC2VP1006FFG1704C

Description
FPGA Virtex-II Pro Family 99216 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 1704-Pin FCBGA Product overview: XC2VP1006FFG1704C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1200MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP1006FFG1704 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-II Pro Family 99216 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 1704-Pin FCBGA Product overview: XC2VP1006FFG1704C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1200MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP1006FFG1704 C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200MHz 1.5V FPGA Programmable Logic Device - 696-XC2VP1006FFG1704C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200MHz 1.5V FPGA Programmable Logic Device
696-XC2VP1006FFG1704C
1200MHz 1.5V FPGA Programmable Logic Device 696-XC2VP1006FFG1704C
FPGA Virtex-II Pro Family 99216 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 1704-Pin FCBGA Product overview: XC2VP1006FFG1704C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1200MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP1006FFG1704 C can be used for catalog matching and distributor lookup.

FPGA Virtex-II Pro Family 99216 Cells 1200MHz 0.13um/90nm (CMOS) Technology 1.5V 1704-Pin FCBGA Product overview: XC2VP1006FFG1704C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1200MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP1006FFG1704C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP1006FFG1704C - 1012589-XC2VP1006FFG1704C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP1006FFG1704C
1012589-XC2VP1006FFG1704C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP1006FFG1704C 1012589-XC2VP1006FFG1704C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012589-XC2VP1006FFG 1704C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 999 kB Number of Pins: 1704 Number of Logic Elements/Cells: 99216 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2VP70-5FFG1704I; XC2VP70-5FFG1704C; XC2VP70-5FF1704IXC2V P100-6FFG1704C; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 1040 Number of Logic Blocks (LABs): 11024 Speed Grade: 6 Number of Registers: 88192

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012589-XC2VP1006FFG1704C
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 999 kB
Number of Pins: 1704
Number of Logic Elements/Cells: 99216
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC2VP70-5FFG1704I; XC2VP70-5FFG1704C; XC2VP70-5FF1704IXC2VP100-6FFG1704C;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 1040
Number of Logic Blocks (LABs): 11024
Speed Grade: 6
Number of Registers: 88192

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP1006FFG1704C 1012589-XC2VP1006FFG1704C
Product Name 1200MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP1006FFG1704C
Logic Cells / Logic Blocks 99216 99216
Registers 88192 88192
Package Type Other; Bulk Other; FCBGA
Pins 1704 1704
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details