Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C XC2VP100-6FF1704C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214105-XC2VP100-6FF1 704C Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214105-XC2VP100-6FF1 704C Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C - 214105-XC2VP100-6FF1704C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C
214105-XC2VP100-6FF1704C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C 214105-XC2VP100-6FF1704C
Manufacturer: Xilinx Inc. Win Source Part Number: 214105-XC2VP100-6FF1 704C Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214105-XC2VP100-6FF1704C
Mounting: SMD (SMT)
Number of I/O: 1040
Number of LABs/CLBs: 11024
Number of Logic Elements/Cells: 99216
Total RAM Bits: 8183808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1704-CFCBGA (42.5x42.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP100-6FF1704C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP100-6FF1704C
IC FPGA 1040 I/O 1704FCBGA

IC FPGA 1040 I/O 1704FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214105-XC2VP100-6FF1704C XC2VP100-6FF1704C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-6FF1704C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 99216
Unlock Full Specs
to access all available technical data