Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I XC2VP100-5FF1704I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214104-XC2VP100-5FF1 704I Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214104-XC2VP100-5FF1 704I Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I - 214104-XC2VP100-5FF1704I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I
214104-XC2VP100-5FF1704I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I 214104-XC2VP100-5FF1704I
Manufacturer: Xilinx Inc. Win Source Part Number: 214104-XC2VP100-5FF1 704I Mounting: SMD (SMT) Number of I/O: 1040 Number of LABs/CLBs: 11024 Number of Logic Elements/Cells: 99216 Total RAM Bits: 8183808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1704-CFCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214104-XC2VP100-5FF1704I
Mounting: SMD (SMT)
Number of I/O: 1040
Number of LABs/CLBs: 11024
Number of Logic Elements/Cells: 99216
Total RAM Bits: 8183808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1704-CFCBGA (42.5x42.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP100-5FF1704I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP100-5FF1704I
IC FPGA 1040 I/O 1704FCBGA

IC FPGA 1040 I/O 1704FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214104-XC2VP100-5FF1704I XC2VP100-5FF1704I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 99216
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details