IC FPGA 1040 I/O 1704FCBGA Product overview: XC2VP100-5FF1704C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP100-5FF1704
Manufacturer: Xilinx Inc.
Win Source Part Number: 903558-XC2VP100-5FF1
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1040 8183808 99216 1704-BBGA, FCBGA
Package: Bulk
Package: 1704-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 1040
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1704-FCBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC2VP100-5FF1704C | 903558-XC2VP100-5FF1704C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP100-5FF1704C |
| Package Type | Other; 1704-BBGA, FCBGA | Other; 1704-FCBGA (42.5x42.5) |