Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5FF1152C XC2V6000-5FF1152C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025612-XC2V6000-5FF 1152C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 324 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V6000-5FF1152CXC2 V60005FF1152C; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 5 Number of Registers: 67584
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025612-XC2V6000-5FF 1152C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 324 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V6000-5FF1152CXC2 V60005FF1152C; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 5 Number of Registers: 67584
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5FF1152C - 1025612-XC2V6000-5FF1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5FF1152C
1025612-XC2V6000-5FF1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5FF1152C 1025612-XC2V6000-5FF1152C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025612-XC2V6000-5FF 1152C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 324 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V6000-5FF1152CXC2 V60005FF1152C; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 5 Number of Registers: 67584

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025612-XC2V6000-5FF1152C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 324 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC2V6000-5FF1152CXC2V60005FF1152C;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 5
Number of Registers: 67584

Buy Now
750MHz 1.5V FPGA Programmable Logic Device - 696-XC2V6000-5FF1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHz 1.5V FPGA Programmable Logic Device
696-XC2V6000-5FF1152C
750MHz 1.5V FPGA Programmable Logic Device 696-XC2V6000-5FF1152C
FPGA Virtex-II Family 6M Gates 76882 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 1152-Pin FCBGA Product overview: XC2V6000-5FF1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-5FF1152 C can be used for catalog matching and distributor lookup.

FPGA Virtex-II Family 6M Gates 76882 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 1152-Pin FCBGA Product overview: XC2V6000-5FF1152C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-5FF1152C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1025612-XC2V6000-5FF1152C 696-XC2V6000-5FF1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5FF1152C 750MHz 1.5V FPGA Programmable Logic Device
Registers 67584 67584
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details