Xilinx, Inc. 650MHz 1.5V FPGA Programmable Logic Device XC2V6000-4FF1517I

Description
IC FPGA 1104 I/O 1517FCBGA / FPGA Virtex-II Family 6M Gates 76882 Cells 650MHz 0.15um Technology 1.5V 1517-Pin FCBGA Product overview: XC2V6000-4FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4FF1517 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 1104 I/O 1517FCBGA / FPGA Virtex-II Family 6M Gates 76882 Cells 650MHz 0.15um Technology 1.5V 1517-Pin FCBGA Product overview: XC2V6000-4FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4FF1517 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650MHz 1.5V FPGA Programmable Logic Device - 696-XC2V6000-4FF1517I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MHz 1.5V FPGA Programmable Logic Device
696-XC2V6000-4FF1517I
650MHz 1.5V FPGA Programmable Logic Device 696-XC2V6000-4FF1517I
IC FPGA 1104 I/O 1517FCBGA / FPGA Virtex-II Family 6M Gates 76882 Cells 650MHz 0.15um Technology 1.5V 1517-Pin FCBGA Product overview: XC2V6000-4FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4FF1517 I can be used for catalog matching and distributor lookup.

IC FPGA 1104 I/O 1517FCBGA / FPGA Virtex-II Family 6M Gates 76882 Cells 650MHz 0.15um Technology 1.5V 1517-Pin FCBGA Product overview: XC2V6000-4FF1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4FF1517I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4FF1517I - 799623-XC2V6000-4FF1517I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4FF1517I
799623-XC2V6000-4FF1517I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4FF1517I 799623-XC2V6000-4FF1517I
Manufacturer: Xilinx Inc. Win Source Part Number: 799623-XC2V6000-4FF1 517I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 1104 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Part Status: Obsolete(EOL) Family Name: XC2V6000 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): XC2V6000-4FFG1517I; XC2V6000-4FFG1517C; XC2V6000-4FF1517C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799623-XC2V6000-4FF1517I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 1104
Number of LABs/CLBs: 8448
Total RAM Bits: 2654208
Number of Gates: 6000000
Part Status: Obsolete(EOL)
Family Name: XC2V6000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC2V6000-4FFG1517I; XC2V6000-4FFG1517C; XC2V6000-4FF1517C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V6000-4FF1517I 799623-XC2V6000-4FF1517I
Product Name 650MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4FF1517I
System Gates 6.00E6 6.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details