Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C XC2V6000-4BF957C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214102-XC2V6000-4BF9 57C Mounting: SMD (SMT) Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 957-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214102-XC2V6000-4BF9 57C Mounting: SMD (SMT) Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 957-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C - 214102-XC2V6000-4BF957C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C
214102-XC2V6000-4BF957C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C 214102-XC2V6000-4BF957C
Manufacturer: Xilinx Inc. Win Source Part Number: 214102-XC2V6000-4BF9 57C Mounting: SMD (SMT) Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 957-FCBGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214102-XC2V6000-4BF957C
Mounting: SMD (SMT)
Number of I/O: 684
Number of LABs/CLBs: 8448
Total RAM Bits: 2654208
Number of Gates: 6000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 957-FCBGA (40x40)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V6000-4BF957C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V6000-4BF957C
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214102-XC2V6000-4BF957C XC2V6000-4BF957C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details