Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-6FG256C XC2V500-6FG256C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030871-XC2V500-6FG2 56C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 72 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V500-6FG256CXC2V5 006FG256C; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 6144
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030871-XC2V500-6FG2 56C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 72 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V500-6FG256CXC2V5 006FG256C; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 6144
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-6FG256C - 1030871-XC2V500-6FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-6FG256C
1030871-XC2V500-6FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-6FG256C 1030871-XC2V500-6FG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030871-XC2V500-6FG2 56C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 72 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V500-6FG256CXC2V5 006FG256C; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 6144

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030871-XC2V500-6FG256C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 72 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2V500-6FG256CXC2V5006FG256C;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6
Number of Registers: 6144

Buy Now
820MHz 1.5V FPGA Programmable Logic Device - 696-XC2V500-6FG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820MHz 1.5V FPGA Programmable Logic Device
696-XC2V500-6FG256C
820MHz 1.5V FPGA Programmable Logic Device 696-XC2V500-6FG256C
FPGA Virtex-II 6912 Cells 820MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FPBGA Tray Product overview: XC2V500-6FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 820MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V500-6FG256C can be used for catalog matching and distributor lookup.

FPGA Virtex-II 6912 Cells 820MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FPBGA Tray Product overview: XC2V500-6FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 820MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V500-6FG256C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1030871-XC2V500-6FG256C 696-XC2V500-6FG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-6FG256C 820MHz 1.5V FPGA Programmable Logic Device
Registers 6144 6144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details