Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V500-4FGG256I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V500-4FGG256I-ND
FPGAs (Field Programmable Gate Array) XC2V500-4FGG256I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I - 1281518-XC2V500-4FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I
1281518-XC2V500-4FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I 1281518-XC2V500-4FGG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281518-XC2V500-4FGG 256I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 172 Number of LABs/CLBs: 768 Total RAM Bits: 589824 Number of Gates: 500000 Part Status: Obsolete(EOL) Family Name: XC2V500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): A3P1000-FFGG256; AGL1000-FFGG256PP; A3P1000-FFG256; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281518-XC2V500-4FGG256I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 172
Number of LABs/CLBs: 768
Total RAM Bits: 589824
Number of Gates: 500000
Part Status: Obsolete(EOL)
Family Name: XC2V500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): A3P1000-FFGG256; AGL1000-FFGG256PP; A3P1000-FFG256;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V500-4FGG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V500-4FGG256I
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V500-4FGG256I-ND 1281518-XC2V500-4FGG256I XC2V500-4FGG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details