Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V500-4FGG256C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1356-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1356-ND
FPGAs (Field Programmable Gate Array) 122-1356-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256C - 214100-XC2V500-4FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256C
214100-XC2V500-4FGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256C 214100-XC2V500-4FGG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214100-XC2V500-4FGG2 56C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 768 Total RAM Bits: 589824 Number of Gates: 500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214100-XC2V500-4FGG256C
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 768
Total RAM Bits: 589824
Number of Gates: 500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1356-ND 214100-XC2V500-4FGG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FGG256C
Package Type Other; 256-BGA Other; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details