Virtex®-II Field Programmable Gate Array (FPGA) IC 172 589824 256-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799621-XC2V500-4FG25
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 172
Number of LABs/CLBs: 768
Total RAM Bits: 589824
Number of Gates: 500000
Part Status: Obsolete(EOL)
Family Name: XC2V500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): A2F200M3B-1FG256I; A2F200M3A-1FG256; A2F200M3D-1FG256; A2F200M3A-1FGG256Y;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC FPGA 172 I/O 256FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2V500-4FG256I-ND | 799621-XC2V500-4FG256I | XC2V500-4FG256I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V500-4FG256I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA |